Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Convert From | USB Type B Plug |
---|---|
USB Connector Convert To | USB Type A Receptacle |
USB Standard | USB 2.0 |
IP Rating | - |
Product Range | - |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (12-Jan-2017) |
USB ADAPTER, 2.0 TYPE B PLUG-TYPE A RCPT | Farnell |
Usb Adapter, 2.0 Type A-Type B | Newark Electronics |
Where can I find additional details, specifications and documents for a UAD011FM?
Additional datasheets, footprints and schematics for UAD011FM are listed on our Part Details page. You can also find images and similar parts to UAD011FM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UAD011FM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UAD011FM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UAD011FM fall under?
The UAD011FM is listed under Connectors > USB Connectors & Adapters > USB Adapters.
Can I view similar or alternative parts?
You can view similar parts to UAD011FM when available in the USB Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UAD011FM you can contact the distributor directly for product support, shipping queries etc.
Is the UAD011FM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UAD011FM have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for UAD011FM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UAD011FM often in real-time on the comparison pages.
What if I can't find stock of UAD011FM?
You can fill out our help required form which you can use to request a quote for UAD011FM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.