UA78M05CDCYG3 . Part Information
Details for UA78M05CDCYG3 . by Texas Instruments
Semiconductors - ICs>Power Management ICs - PMIC>Voltage Regulators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.4320 |
50 | 0.3690 |
100 | 0.3050 |
250 | 0.2600 |
500 | 0.2460 |
1000 | 0.1880 |
2500 | 0.1740 |
5000 | 0.1690 |
Stock Information
Details
Part Specifications
Output Type | Fixed |
Input Voltage Min | 7V |
Input Voltage Max | 25V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Linear Regulator Case Style | SOT-223 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 7805 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 78 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Current Max | 0.5A |
Output Voltage Max | 5V |
Output Voltage Min | 4.75V |
Output Voltage Nom. | 5V |
Primary Input Voltage | 10V |
Supply Voltage Max | 25V |
Supply Voltage Min | 7V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Fixed Positive Voltage |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a UA78M05CDCYG3 .?
Additional datasheets, footprints and schematics for UA78M05CDCYG3 . are listed in our Part Details tab. You can also find the UA78M05CDCYG3 . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UA78M05CDCYG3 . in the Pricing & Inventory tab next to part details. You can view UA78M05CDCYG3 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UA78M05CDCYG3 . fall under?
The UA78M05CDCYG3 . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to UA78M05CDCYG3 . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UA78M05CDCYG3 . you can contact the distributor directly for product support, shipping queries etc.
Is the UA78M05CDCYG3 . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for UA78M05CDCYG3 . have stock available?
There is no stock from authorised distributors for UA78M05CDCYG3 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UA78M05CDCYG3 . often in real-time on the comparison pages.
What if I can't find stock of UA78M05CDCYG3 .?
You can fill out our help required form which you can use to request a quote for UA78M05CDCYG3 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.