Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Fixed Output Voltage Nom. | - |
---|---|
Adjustable Output Voltage Min | 2V |
Adjustable Output Voltage Max | 37V |
Input Voltage Min | 9.5V |
Input Voltage Max | 40V |
Product Range | - |
Output Current | 150mA |
Output Type | Adjustable |
Linear Regulator Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 723 |
IC Generic Number | 723 |
IC Temperature Range | Commercial |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 1.5A |
Output Voltage Adjustable Range | 2V to 37V |
Output Voltage Max | 37V |
Output Voltage Min | 2V |
Primary Input Voltage | 40V |
Supply Voltage Min | 9.5V |
Voltage Regulator Type | Adjustable |
Where can I find additional details, specifications and documents for a UA723CNG4?
Additional datasheets, footprints and schematics for UA723CNG4 are listed on our Part Details page. You can also find images and similar parts to UA723CNG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UA723CNG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UA723CNG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UA723CNG4 fall under?
The UA723CNG4 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to UA723CNG4 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UA723CNG4 you can contact the distributor directly for product support, shipping queries etc.
Is the UA723CNG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UA723CNG4 have stock available?
There is no stock from authorised distributors for UA723CNG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UA723CNG4 often in real-time on the comparison pages.
What if I can't find stock of UA723CNG4?
You can fill out our help required form which you can use to request a quote for UA723CNG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.