Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | QSFP+ Cage & Connector |
---|---|
No. of Contacts | 2 x 38 Contacts |
Port Configuration | 2 x 1 (Stacked) |
Heat Sink | Without Heat Sink |
Light Pipes | With Light Pipe |
Connector Mounting | Through Hole, Press-Fit |
RoHS Compliant | Yes |
Qsfp Stacked 2X1 /Tray |Amphenol Communications Solutions U90B1054081100 | Newark Electronics |
ExpressPort QSFP+, High Speed Input Output Conne | Amphenol Commercial (Amphenol CS) U90B1054081100 | RS Americas |
Connector, QSFP+ 2X1 Stacked Combo, No DC, With LP (RD), CH-1273 Cond Elast, Large Holes/EMI Cover | Avnet America |
Where can I find additional details, specifications and documents for a U90B1054081100.?
Additional datasheets, footprints and schematics for U90B1054081100. are listed on our Part Details page. You can also find images and similar parts to U90B1054081100. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U90B1054081100. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U90B1054081100. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U90B1054081100. fall under?
The U90B1054081100. is listed under Connectors > Pluggable I/O Connectors & Cages > Cages with Integrated Connector.
Can I view similar or alternative parts?
You can view similar parts to U90B1054081100. when available in the Cages with Integrated Connector range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U90B1054081100. you can contact the distributor directly for product support, shipping queries etc.
Is the U90B1054081100. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for U90B1054081100. have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for U90B1054081100..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U90B1054081100. often in real-time on the comparison pages.
What if I can't find stock of U90B1054081100.?
You can fill out our help required form which you can use to request a quote for U90B1054081100. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.