Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Connector Type | SFP+ Cage & Connector |
---|---|
No. of Contacts | 4 x 20 Contacts |
Port Configuration | 2 x 2 (Stacked) |
Heat Sink | Without Heat Sink |
Light Pipes | With Light Pipe |
RoHS Compliant | Yes |
Cage W/Light Pipe 2X2 Port Sfp Connector | Newark Electronics |
Where can I find additional details, specifications and documents for a U86-D2627-10121?
Additional datasheets, footprints and schematics for U86-D2627-10121 are listed on our Part Details page. You can also find images and similar parts to U86-D2627-10121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U86-D2627-10121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U86-D2627-10121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U86-D2627-10121 fall under?
The U86-D2627-10121 is listed under Connectors > Pluggable I/O Connectors & Cages > Cages with Integrated Connector.
Can I view similar or alternative parts?
You can view similar parts to U86-D2627-10121 when available in the Cages with Integrated Connector range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U86-D2627-10121 you can contact the distributor directly for product support, shipping queries etc.
Is the U86-D2627-10121 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for U86-D2627-10121 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for U86-D2627-10121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U86-D2627-10121 often in real-time on the comparison pages.
What if I can't find stock of U86-D2627-10121?
You can fill out our help required form which you can use to request a quote for U86-D2627-10121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.