Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Test Connector Type A | Banana Plug |
---|---|
Test Connector Type B | Banana Plug |
Voltage Rating | 1kV |
Current Rating | 15A |
Insulator Colour | Black Red |
Lead Length - Metric | 1.3m |
Lead Length - Imperial | 4.3ft |
No. of Test Leads | 2 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a U8201-60001?
Additional datasheets, footprints and schematics for U8201-60001 are listed on our Part Details page. You can also find images and similar parts to U8201-60001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U8201-60001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U8201-60001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U8201-60001 fall under?
The U8201-60001 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to U8201-60001 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U8201-60001 you can contact the distributor directly for product support, shipping queries etc.
Is the U8201-60001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U8201-60001 have stock available?
There is no stock from authorised distributors for U8201-60001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U8201-60001 often in real-time on the comparison pages.
What if I can't find stock of U8201-60001?
You can fill out our help required form which you can use to request a quote for U8201-60001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.