Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Size 1 | 4mm |
---|---|
Tip Size 2 | - |
Blade Length | 135mm |
Overall Length | 135mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Width | 4mm |
For Use With | C 4 (4mm) Bits |
Length | 135mm |
Tip Style 1 | HEX 4mm |
Tool Body Material | Chrome Vanadium Steel |
Bit Holder System 4 | Newark Electronics |
Where can I find additional details, specifications and documents for a U759 00?
Additional datasheets, footprints and schematics for U759 00 are listed on our Part Details page. You can also find images and similar parts to U759 00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U759 00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U759 00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U759 00 fall under?
The U759 00 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to U759 00 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U759 00 you can contact the distributor directly for product support, shipping queries etc.
Is the U759 00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U759 00 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for U759 00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U759 00 often in real-time on the comparison pages.
What if I can't find stock of U759 00?
You can fill out our help required form which you can use to request a quote for U759 00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.