Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$86.90
Distributor | Stock | ||
---|---|---|---|
Newark
from US$86.90
|
No stock
|
Buy Now | |
TE Store
from US$187.53
|
22
in stock
|
Buy Now | |
Avnet America
from US$135.94
|
-
|
Buy Now | |
RS Americas
from US$230.56
|
-
|
Buy Now | |
TTI Europe
from US$145.11
|
-
|
Buy Now | |
Richardson RFPD
from US$144.00
|
-
|
Buy Now | |
Sager
from US$153.60
|
-
|
Buy Now | |
Farnell
from US$160.75
|
-
|
Buy Now |
Port Material | 316L |
---|---|
Pressure Port/Fitting | 1/4 MNPT |
Electrical Connection | Packard |
Dimensions | 26.7 x 26.7 x 50mm, 1.05 x 1.05 x 1.97in |
Supply Voltage | 4.75 – 5.25V |
Pressure | 150psi |
Overpressure | 3X Rated |
Output/Span | .5 – 4.5 V |
Accuracy | ±0.25% Span |
Type | Absolute |
Sensor Type | Industrial Pressure Transducers |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
PRESS XDCR U7139-150PA-5W0000 Pressure Sensor Type: Industrial Pressure Transducer Pressure: 10.34 bar Pressure: 150 psi Pressure Type: Absolute Supply Voltage Range: 4.75 – 5.25 V Industrial Pressure Transducer 10.34 bar 150 psi Absolute | Pressure Transducers And Transmitter | Part Number: U7139-150PA-5W0000 | Internal Number: U7139-150PA-5W0000 | TE Connectivity | TE Store |
Press Xdcr U7139-150Pa-5W0000 |Te Connectivity Sensors U7139-150PA-5W0000 | Newark Electronics |
Pressure Sensor 0.5V to 4.5V 0Psi to 150Psi Absolute 3-Pin | Avnet America |
Sensor | RS Americas |
PRESSURE TRANSDUCERS AND TRANSMITTERS | Richardson RFPD |
Industrial Pressure Sensors Pressure Transducer 1/4-18 NPT Male | Sager |
PRESSURE SENSOR, 150PSI, ABSOLUTE, VOLT | Farnell |
Where can I find additional details, specifications and documents for a U7139-150PA-5W0000?
Additional datasheets, footprints and schematics for U7139-150PA-5W0000 are listed on our Part Details page. You can also find images and similar parts to U7139-150PA-5W0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U7139-150PA-5W0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U7139-150PA-5W0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U7139-150PA-5W0000 fall under?
The U7139-150PA-5W0000 is listed under Sensors > Pressure Sensors > Pressure Transducers.
Can I view similar or alternative parts?
You can view similar parts to U7139-150PA-5W0000 when available in the Pressure Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U7139-150PA-5W0000 you can contact the distributor directly for product support, shipping queries etc.
Is the U7139-150PA-5W0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U7139-150PA-5W0000 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for U7139-150PA-5W0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U7139-150PA-5W0000 often in real-time on the comparison pages.
What if I can't find stock of U7139-150PA-5W0000?
You can fill out our help required form which you can use to request a quote for U7139-150PA-5W0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.