Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Thread Size - Metric | M2.5 |
---|---|
Screw Length | 4.75mm |
Fastener Material | Steel |
Screw Head Style | Hex Head Slotted |
RoHS Compliant | Yes |
Thumbscrew | Newark Electronics |
Where can I find additional details, specifications and documents for a U65-404-40-P?
Additional datasheets, footprints and schematics for U65-404-40-P are listed on our Part Details page. You can also find images and similar parts to U65-404-40-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U65-404-40-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U65-404-40-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U65-404-40-P fall under?
The U65-404-40-P is listed under Fasteners & Mechanical > Fasteners & Fixings > Screws & Bolts > Thumb Screws.
Can I view similar or alternative parts?
You can view similar parts to U65-404-40-P when available in the Thumb Screws range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U65-404-40-P you can contact the distributor directly for product support, shipping queries etc.
Is the U65-404-40-P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for U65-404-40-P have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for U65-404-40-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U65-404-40-P often in real-time on the comparison pages.
What if I can't find stock of U65-404-40-P?
You can fill out our help required form which you can use to request a quote for U65-404-40-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.