Status: | Unknown |
---|---|
Series: | U5850 Series |
RoHS: | Unknown |
Temperature Min | -20°C |
---|---|
Temperature Max | 1200°C |
IR Resolution | 320 x 240 |
Thermal Sensitivity (NETD) | 0.1°C |
Field of View (H x V) | 28° x 21° |
IR Focus Distance Min | 10cm |
Image Capture Frequency | 9Hz |
Manufacturer Warranty | 3 Years |
Product Range | U5850 Series |
SVHC | No SVHC (15-Jun-2015) |
Thermal Imager, 28Deg H X 21Deg V, 10Cm | Newark Electronics |
Where can I find additional details, specifications and documents for a U5857A?
Additional datasheets, footprints and schematics for U5857A are listed on our Part Details page. You can also find images and similar parts to U5857A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U5857A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U5857A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U5857A fall under?
The U5857A is listed under Test & Measurement > Temperature Measurement & Thermal Imaging > Thermal Imaging Cameras.
Can I view similar or alternative parts?
You can view similar parts to U5857A when available in the Thermal Imaging Cameras range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U5857A you can contact the distributor directly for product support, shipping queries etc.
Is the U5857A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U5857A have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for U5857A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U5857A often in real-time on the comparison pages.
What if I can't find stock of U5857A?
You can fill out our help required form which you can use to request a quote for U5857A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.