Status: | Unknown |
---|---|
Series: | U5850 Series |
RoHS: | Unknown |
Temperature Min | -20°C |
---|---|
Temperature Max | 650°C |
IR Resolution | 320 x 240 |
Thermal Sensitivity (NETD) | 0.5°C |
Field of View (H x V) | 28° x 21° |
IR Focus Distance Min | 10cm |
Image Capture Frequency | 9Hz |
Manufacturer Warranty | 3 Years |
Product Range | U5850 Series |
SVHC | No SVHC (15-Jun-2015) |
Thermal Imager, 28Deg H X 21Deg V, 10Cm | Newark Electronics |
Where can I find additional details, specifications and documents for a U5856A?
Additional datasheets, footprints and schematics for U5856A are listed on our Part Details page. You can also find images and similar parts to U5856A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U5856A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U5856A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U5856A fall under?
The U5856A is listed under Test & Measurement > Temperature Measurement & Thermal Imaging > Thermal Imaging Cameras.
Can I view similar or alternative parts?
You can view similar parts to U5856A when available in the Thermal Imaging Cameras range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U5856A you can contact the distributor directly for product support, shipping queries etc.
Is the U5856A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U5856A have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for U5856A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U5856A often in real-time on the comparison pages.
What if I can't find stock of U5856A?
You can fill out our help required form which you can use to request a quote for U5856A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.