Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Technology | Lithium Ion |
---|---|
For Use With | Keysight U5855A True IR Thermal Imager |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Battery Capacity | 2.5Ah |
Battery Voltage | 7.4VDC |
Weight | 200g |
Lithium Ion Battery, For Use With Keysight U5855A True Ir Thermal Imager | Newark Electronics |
Where can I find additional details, specifications and documents for a U5752A?
Additional datasheets, footprints and schematics for U5752A are listed on our Part Details page. You can also find images and similar parts to U5752A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U5752A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U5752A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U5752A fall under?
The U5752A is listed under Test Equipment > Test Equipment Accessories > Replacement Batteries - Test Equipment.
Can I view similar or alternative parts?
You can view similar parts to U5752A when available in the Replacement Batteries - Test Equipment range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U5752A you can contact the distributor directly for product support, shipping queries etc.
Is the U5752A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U5752A have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for U5752A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U5752A often in real-time on the comparison pages.
What if I can't find stock of U5752A?
You can fill out our help required form which you can use to request a quote for U5752A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.