U575040H0001Y015PG Pressure Sensors by TE Connectivity

U575040H0001Y015PG: CTO-12500000-04

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$335.29

Distributor Stock
Logo for Newark
Newark
from US$335.29
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$354.85
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Port Material 316L
Pressure Port/Fitting 7/8-20 UNEF Male with Polyoxymethylene Cap
Electrical Connection Custom Cable Length
Dimensions .94 x .94 x 3.23in, 24 x 24 x 82mm
Supply Voltage 9 – 30V
Output/Span 4 – 20 mA
Accuracy Down to ± .1% FSO
Overpressure 3X Rated
Pressure 15psi
Type Gage
Sensor Type Industrial Pressure Transducers
Operating Temperature Range 14 – 140°F, -10 – 60°C

Alternative Descriptions

U575040H0001Y015Pg: Cto-12500000-04/Box |Te Connectivity Sensors U575040H0001Y015PG | Newark Electronics
Sensor | RS Americas
Pressure Sensor 0Psi to 15Psi Gauge | Avnet America
PRESSURE TRANSDUCERS AND TRANSMITTERS | Richardson RFPD
Industrial Pressure Sensors U5700 PRESSUR TRDCR | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a U575040H0001Y015PG?

Additional datasheets, footprints and schematics for U575040H0001Y015PG are listed on our Part Details page. You can also find images and similar parts to U575040H0001Y015PG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for U575040H0001Y015PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U575040H0001Y015PG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does U575040H0001Y015PG fall under?

The U575040H0001Y015PG is listed under Sensors > Pressure Sensors > Pressure Transducers.

Can I view similar or alternative parts?

You can view similar parts to U575040H0001Y015PG when available in the Pressure Transducers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the U575040H0001Y015PG you can contact the distributor directly for product support, shipping queries etc.

Is the U575040H0001Y015PG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for U575040H0001Y015PG have stock available?

Authorised distributors including Newark Electronics, RS Americas, Avnet America, Richardson RFPD and Sager have stock available or on a lead time for U575040H0001Y015PG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for U575040H0001Y015PG often in real-time on the comparison pages.

What if I can't find stock of U575040H0001Y015PG?

You can fill out our help required form which you can use to request a quote for U575040H0001Y015PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay