Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
For Use With | 9500 Series Pushbutton Switches |
---|---|
Actuator / Cap Colour | Black |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
External Diameter | 6.5mm |
External Length / Height | 4mm |
Thread Size | 1/4 x 40 NS |
Black 6.5mm pushbutton cap 2.5mm plunger | RS |
Cap, Black | Newark Electronics |
Black Push Button Cap, for use w/pem 9600 Series(Sub-Miniature Pmnt Switch),Cap | APEM Components U572 | RS Americas |
CAP, BLACK | element14 |
Apem Cap Round 6.5mm Black 9000 Series Subminiature Momentary Pushbutton Switches | Distrelec |
SW ACCESSORY | TTI Europe |
Where can I find additional details, specifications and documents for a U572?
Additional datasheets, footprints and schematics for U572 are listed on our Part Details page. You can also find images and similar parts to U572 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U572 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U572 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U572 fall under?
The U572 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to U572 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U572 you can contact the distributor directly for product support, shipping queries etc.
Is the U572 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U572 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for U572.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U572 often in real-time on the comparison pages.
What if I can't find stock of U572?
You can fill out our help required form which you can use to request a quote for U572 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.