Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Connector Type A | 4mm Banana Plugs x 2 |
---|---|
Test Connector Type B | Probe |
Voltage Rating | 1kV |
Current Rating | 15A |
Insulator Colour | Blue Red |
Lead Length - Metric | - |
Lead Length - Imperial | - |
No. of Test Leads | 1 |
Product Range | - |
U5404A Remote Switch Probe | RS |
Test Connector Type A:- | Newark Electronics |
Where can I find additional details, specifications and documents for a U5404A?
Additional datasheets, footprints and schematics for U5404A are listed on our Part Details page. You can also find images and similar parts to U5404A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U5404A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U5404A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U5404A fall under?
The U5404A is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to U5404A when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U5404A you can contact the distributor directly for product support, shipping queries etc.
Is the U5404A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U5404A have stock available?
Authorised distributors including RS, Newark Electronics, element14, TestEquity and Farnell have stock available or on a lead time for U5404A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U5404A often in real-time on the comparison pages.
What if I can't find stock of U5404A?
You can fill out our help required form which you can use to request a quote for U5404A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.