U5374-000005-200PA Pressure Sensors by TE Connectivity

PRESS XDCR U5374-000005-200PA

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$209.17

Distributor Stock
Logo for Newark
Newark
from US$256.89
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$209.17
5
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Port Material 316L
Electrical Connection Packard
Pressure Port/Fitting 1/4 MNPT
Dimensions 24 x 24 x 82mm, .94 x .94 x 3.23in
Supply Voltage 12 – 30V
Accuracy ±0.1% FSO
Overpressure 3X Rated
Output/Span 0 – 10 V
Pressure 200psi
Options No Snubber, Adhesive Label
Sensor Type Industrial Pressure Transducers
Type Absolute
Operating Temperature Range -40 – 125°C, -40 – 257°F

Alternative Descriptions

Sensor | RS Americas
Press Xdcr U5374-000005-200Pa/Box |Te Connectivity Sensors U5374-000005-200PA | Newark Electronics
Pressure Sensor 0V to 10V 0Psi to 200Psi Absolute | Avnet America
PRESSURE TRANSDUCERS AND TRANSMITTERS | Richardson RFPD
Industrial Pressure Sensors PRES XDCR IND PKRD 200PSI ABS | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a U5374-000005-200PA?

Additional datasheets, footprints and schematics for U5374-000005-200PA are listed on our Part Details page. You can also find images and similar parts to U5374-000005-200PA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for U5374-000005-200PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U5374-000005-200PA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does U5374-000005-200PA fall under?

The U5374-000005-200PA is listed under Sensors > Pressure Sensors > Pressure Transducers.

Can I view similar or alternative parts?

You can view similar parts to U5374-000005-200PA when available in the Pressure Transducers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the U5374-000005-200PA you can contact the distributor directly for product support, shipping queries etc.

Is the U5374-000005-200PA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for U5374-000005-200PA have stock available?

Authorised distributors including RS Americas, Newark Electronics, Avnet America, Richardson RFPD and Sager have stock available or on a lead time for U5374-000005-200PA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for U5374-000005-200PA often in real-time on the comparison pages.

What if I can't find stock of U5374-000005-200PA?

You can fill out our help required form which you can use to request a quote for U5374-000005-200PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay