Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$337.17
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$397.89
|
5
in stock
|
Buy Now | |
TE Store
from US$465.16
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$402.60
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$422.69
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$432.00
|
5
in stock
|
Buy Now | |
Farnell
from US$437.53
|
4
in stock
|
Buy Now | |
Avnet America
from US$337.17
|
-
|
Buy Now | |
RS Americas
from US$398.04
|
-
|
Buy Now | |
TTI Europe
from US$341.32
|
-
|
Buy Now | |
Richardson RFPD
from US$357.18
|
-
|
Buy Now | |
Sager
from US$380.99
|
-
|
Buy Now |
Port Material | 316L |
---|---|
Electrical Connection | Packard |
Pressure Port/Fitting | 1/4 MNPT |
Dimensions | 24 x 24 x 82mm, .94 x .94 x 3.23in |
Supply Voltage | 12 – 30V |
Output/Span | 0 – 10 V |
Overpressure | 3X Rated |
Accuracy | ±0.1% FSO |
Pressure | 3000psi |
Options | Adhesive Label, No Snubber |
Type | Absolute |
Sensor Type | Industrial Pressure Transducers |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
PRESS XDCR U5374-000005-03KPA Pressure Sensor Type: Industrial Pressure Transducer Pressure: 206.84 bar Pressure: 3000 psi Pressure Type: Absolute Supply Voltage Range: 12 – 30 V Industrial Pressure Transducer 206.84 bar 3000 psi Absolute | Pressure Transducers And Transmitter | Part Number: U5374-000005-03KPA | Internal Number: U5374-000005-03KPA | TE Connectivity | TE Store |
Press Xdcr U5374-000005-03Kpa |Te Connectivity U5374-000005-03KPA | Newark Electronics |
Piezoresistive Sensor 3000Psi Max 0-10V | Rapid Electronics |
TE Connectivity PRESS XDCR U5374-000005-03KPA Industrial | Distrelec |
PRESSURE SWITCHES AND TRANSDUCERS | Farnell |
Pressure Sensor 0V to 10V 0Psi to 3000Psi Absolute | Avnet America |
Sensor | RS Americas |
PRESSURE TRANSDUCERS AND TRANSMITTERS | Richardson RFPD |
Industrial Pressure Sensors PRES XDCR IND PKRD 3KPSI ABS | Sager |
Where can I find additional details, specifications and documents for a U5374-000005-03KPA?
Additional datasheets, footprints and schematics for U5374-000005-03KPA are listed on our Part Details page. You can also find images and similar parts to U5374-000005-03KPA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U5374-000005-03KPA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U5374-000005-03KPA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U5374-000005-03KPA fall under?
The U5374-000005-03KPA is listed under Sensors > Pressure Sensors > Pressure Transducers.
Can I view similar or alternative parts?
You can view similar parts to U5374-000005-03KPA when available in the Pressure Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U5374-000005-03KPA you can contact the distributor directly for product support, shipping queries etc.
Is the U5374-000005-03KPA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U5374-000005-03KPA have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for U5374-000005-03KPA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U5374-000005-03KPA often in real-time on the comparison pages.
What if I can't find stock of U5374-000005-03KPA?
You can fill out our help required form which you can use to request a quote for U5374-000005-03KPA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.