Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Port Material | 316L |
---|---|
Pressure Port/Fitting | 1/4 MNPT |
Electrical Connection | Packard |
Dimensions | 24 x 24 x 82mm, .94 x .94 x 3.23in |
Supply Voltage | 12 – 30V |
Overpressure | 3X Rated |
Pressure | 15psi |
Accuracy | ±0.1% FSO |
Output/Span | 0 – 10 V |
Options | Adhesive Label, No Snubber |
Type | Gage |
Sensor Type | Industrial Pressure Transducers |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Pressure Sensor 0V to 10V 0Psi to 15Psi Gauge | Avnet America |
Sensor | RS Americas |
PRESSURE TRANSDUCERS AND TRANSMITTERS | Richardson RFPD |
Industrial Pressure Sensors Pressure Transducer 1/4-18 NPT | Sager |
Where can I find additional details, specifications and documents for a U5374-000005-015PG?
Additional datasheets, footprints and schematics for U5374-000005-015PG are listed on our Part Details page. You can also find images and similar parts to U5374-000005-015PG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U5374-000005-015PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U5374-000005-015PG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U5374-000005-015PG fall under?
The U5374-000005-015PG is listed under Sensors > Pressure Sensors > Pressure Transducers.
Can I view similar or alternative parts?
You can view similar parts to U5374-000005-015PG when available in the Pressure Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U5374-000005-015PG you can contact the distributor directly for product support, shipping queries etc.
Is the U5374-000005-015PG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U5374-000005-015PG have stock available?
Authorised distributors including Avnet America, RS Americas, TTI Europe, Richardson RFPD and Sager have stock available or on a lead time for U5374-000005-015PG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U5374-000005-015PG often in real-time on the comparison pages.
What if I can't find stock of U5374-000005-015PG?
You can fill out our help required form which you can use to request a quote for U5374-000005-015PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.