Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$296.78
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2,768.94
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$444.20
|
14
in stock
|
Buy Now | |
Rapid Electronics
from US$3,228.08
|
14
in stock
|
Buy Now | |
Farnell
from US$4,556.87
|
12
in stock
|
Buy Now | |
RS Americas
from US$296.78
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Port Material | 316L |
---|---|
Pressure Port/Fitting | 1/4 MBSPP |
Electrical Connection | Packard |
Dimensions | 24 x 24 x 82mm, .94 x .94 x 3.23in |
Supply Voltage | 12 – 30V |
Accuracy | ±0.1% FSO |
Output/Span | 0 – 10 V |
Overpressure | 3X Rated |
Options | No Snubber, Adhesive Label |
Type | Absolute |
Sensor Type | Industrial Pressure Transducers |
Pressure | 14bar |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Press Xdcr U5374-000002-014Ba |Te Connectivity U5374-000002-014BA | Newark Electronics |
Industrial Pressure Sensors PRESS XDCR | Rapid Electronics |
TE Connectivity PRESS XDCR U5374-000002-014BA Industrial | Distrelec |
PRESSURE SWITCHES AND TRANSDUCERS | Farnell |
Sensor | RS Americas |
Pressure Sensor 0V to 10V 0bar to 14bar Absolute | Avnet America |
PRESSURE TRANSDUCERS AND TRANSMITTERS | Richardson RFPD |
Industrial Pressure Sensors PRES XDCR IND PKRD 14BAR ABS | Sager |
Where can I find additional details, specifications and documents for a U5374-000002-014BA?
Additional datasheets, footprints and schematics for U5374-000002-014BA are listed on our Part Details page. You can also find images and similar parts to U5374-000002-014BA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U5374-000002-014BA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U5374-000002-014BA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U5374-000002-014BA fall under?
The U5374-000002-014BA is listed under Sensors > Pressure Sensors > Pressure Transducers.
Can I view similar or alternative parts?
You can view similar parts to U5374-000002-014BA when available in the Pressure Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U5374-000002-014BA you can contact the distributor directly for product support, shipping queries etc.
Is the U5374-000002-014BA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U5374-000002-014BA have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Farnell and RS Americas have stock available or on a lead time for U5374-000002-014BA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U5374-000002-014BA often in real-time on the comparison pages.
What if I can't find stock of U5374-000002-014BA?
You can fill out our help required form which you can use to request a quote for U5374-000002-014BA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.