Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$299.61
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2,488.73
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$454.77
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$2,900.40
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$2,140.00
|
9
in stock
|
Buy Now | |
Farnell
from US$3,002.12
|
8
in stock
|
Buy Now | |
RS Americas
from US$299.61
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Port Material | 316L |
---|---|
Pressure Port/Fitting | 1/4 MNPT |
Electrical Connection | Packard |
Dimensions | .94 x .94 x 3.23in, 24 x 24 x 82mm |
Supply Voltage | 9 – 30V |
Pressure | 200psi |
Accuracy | ±0.1% FSO |
Overpressure | 3X Rated |
Output/Span | 4 – 20 mA |
Options | Adhesive Label, No Snubber |
Type | Absolute |
Sensor Type | Industrial Pressure Transducers |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Press Xdcr U5354-000005-200Pa |Te Connectivity U5354-000005-200PA | Newark Electronics |
Industrial Pressure Sensors PRESS XDCR | Rapid Electronics |
TE Connectivity Industrial Pressure Sensors PRESS XDCR | Distrelec |
PRESSURE SWITCHES AND TRANSDUCERS | Farnell |
Sensor | RS Americas |
Pressure Sensor 0Psi to 200Psi Absolute | Avnet America |
PRESSURE TRANSDUCERS AND TRANSMITTERS | Richardson RFPD |
Industrial Pressure Sensors PRES XDCR IND PKRD 200PSI ABS | Sager |
Where can I find additional details, specifications and documents for a U5354-000005-200PA?
Additional datasheets, footprints and schematics for U5354-000005-200PA are listed on our Part Details page. You can also find images and similar parts to U5354-000005-200PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U5354-000005-200PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U5354-000005-200PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U5354-000005-200PA fall under?
The U5354-000005-200PA is listed under Sensors > Pressure Sensors > Pressure Transducers.
Can I view similar or alternative parts?
You can view similar parts to U5354-000005-200PA when available in the Pressure Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U5354-000005-200PA you can contact the distributor directly for product support, shipping queries etc.
Is the U5354-000005-200PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U5354-000005-200PA have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for U5354-000005-200PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U5354-000005-200PA often in real-time on the comparison pages.
What if I can't find stock of U5354-000005-200PA?
You can fill out our help required form which you can use to request a quote for U5354-000005-200PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.