Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$253.90
Distributor | Stock | ||
---|---|---|---|
Newark
from US$253.90
|
No stock
|
Buy Now | |
TE Store
from US$417.96
|
9
in stock
|
Buy Now | |
RS
from US$447.99
|
8
in stock
|
Buy Now | |
Avnet America
from US$302.95
|
-
|
Buy Now | |
RS Americas
from US$344.87
|
-
|
Buy Now | |
TTI Europe
from US$338.14
|
-
|
Buy Now | |
Richardson RFPD
from US$320.93
|
-
|
Buy Now | |
Sager
from US$414.10
|
-
|
Buy Now | |
Farnell
from US$352.71
|
-
|
Buy Now |
Port Material | 316L |
---|---|
Pressure Port/Fitting | 1/4 MBSPP |
Electrical Connection | Packard |
Dimensions | 24 x 24 x 82mm, .94 x .94 x 3.23in |
Supply Voltage | 9 – 30V |
Overpressure | 3X Rated |
Accuracy | ±0.1% FSO |
Output/Span | 4 – 20 mA |
Options | Adhesive Label, No Snubber |
Type | Absolute |
Sensor Type | Industrial Pressure Transducers |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Pressure | 2bar |
PRESS XDCR U5354-000002-002BA Pressure Sensor Type: Industrial Pressure Transducer Pressure: 2 bar Pressure: 29 psi Pressure Type: Absolute Supply Voltage Range: 9 – 30 V Industrial Pressure Transducer 2 bar 29 psi Absolute | Pressure Transducers And Transmitter | Part Number: U5354-000002-002BA | Internal Number: U5354-000002-002BA | TE Connectivity | TE Store |
Press Xdcr U5354-000002-002Ba |Te Connectivity Sensors U5354-000002-002BA | Newark Electronics |
Pressure Sensor 0bar to 2bar Absolute | Avnet America |
Sensor PRESS XDCR U5354-000002-002BA Pressure U5354-000002-002BA | TE Connectivity U5354-000002-002BA | RS Americas |
PRESSURE TRANSDUCERS AND TRANSMITTERS | Richardson RFPD |
Industrial Pressure Sensors PRES XDCR IND PKRD 2BAR ABS | Sager |
PRESSURE SENSOR, 2BAR, ABSOL, CURRENT | Farnell |
Where can I find additional details, specifications and documents for a U5354-000002-002BA?
Additional datasheets, footprints and schematics for U5354-000002-002BA are listed on our Part Details page. You can also find images and similar parts to U5354-000002-002BA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U5354-000002-002BA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U5354-000002-002BA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U5354-000002-002BA fall under?
The U5354-000002-002BA is listed under Sensors > Pressure Sensors > Pressure Transducers.
Can I view similar or alternative parts?
You can view similar parts to U5354-000002-002BA when available in the Pressure Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U5354-000002-002BA you can contact the distributor directly for product support, shipping queries etc.
Is the U5354-000002-002BA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U5354-000002-002BA have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for U5354-000002-002BA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U5354-000002-002BA often in real-time on the comparison pages.
What if I can't find stock of U5354-000002-002BA?
You can fill out our help required form which you can use to request a quote for U5354-000002-002BA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.