Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$127.78
Distributor | Stock | ||
---|---|---|---|
Newark
from US$127.78
|
No stock
|
Buy Now | |
TE Store
from US$188.31
|
40
in stock
|
Buy Now | |
Heilind Electronics
from US$168.83
|
5
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$168.83
|
1
in stock
|
Buy Now | |
RS Americas
from US$164.07
|
-
|
Buy Now | |
TTI Europe
from US$157.73
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
PRESS XDCR U5254-000002-.14BG Pressure Sensor Type: Industrial Pressure Transducer Pressure: .14 bar Pressure: 2.03 psi Pressure Type: Absolute Supply Voltage Range: 9 – 30 V Industrial Pressure Transducer .14 bar 2.03 psi Absolute | Pressure Transducers And Transmitter | Part Number: U5254-000002-.14BG | Internal Number: 11033273-00 | TE Connectivity | TE Store |
PRESS XDCR U5254-000002-.14BG TCPN 11033273-00 | Heilind Electronics |
Press Xdcr U5254-000002-.14Bg |Te Connectivity Sensors U5254-000002-.14BG | Newark Electronics |
Sensor | RS Americas |
PRESS XDCR U5254-000002-.14BG | TTI Europe |
Industrial Pressure Sensors PRESS XDCR U5254-000002-.14BG | Sager |
Where can I find additional details, specifications and documents for a U5254-000002-.14BG?
Additional datasheets, footprints and schematics for U5254-000002-.14BG are listed on our Part Details page. You can also find images and similar parts to U5254-000002-.14BG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U5254-000002-.14BG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U5254-000002-.14BG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U5254-000002-.14BG fall under?
The U5254-000002-.14BG is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to U5254-000002-.14BG when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U5254-000002-.14BG you can contact the distributor directly for product support, shipping queries etc.
Is the U5254-000002-.14BG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U5254-000002-.14BG have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and RS Americas have stock available or on a lead time for U5254-000002-.14BG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U5254-000002-.14BG often in real-time on the comparison pages.
What if I can't find stock of U5254-000002-.14BG?
You can fill out our help required form which you can use to request a quote for U5254-000002-.14BG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.