Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$116.17
Port Material | 316L |
---|---|
Pressure Port/Fitting | 1/4 MNPT |
Electrical Connection | Packard |
Dimensions | .94 x .94 x 3.23in, 24 x 24 x 82mm |
Supply Voltage | 8 – 30V |
Accuracy | Down to ± .1% FSO |
Output/Span | 1 – 5 V |
Pressure | 5psi |
Overpressure | 3X Rated |
Options | No Snubber, Adhesive Label |
Type | Gage |
Sensor Type | Industrial Pressure Transducers |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Press Xdcr U5244-000005-005Pg/Box |Te Connectivity Sensors U5244-000005-005PG | Newark Electronics |
Pressure Sensor 1V to 5V 0Psi to 5Psi Gauge | Avnet America |
Sensor PRESS XDCR U5244-000005-005PG Pressure U5244-000005-005PG | TE Connectivity U5244-000005-005PG | RS Americas |
PRESSURE SENSOR | TTI Europe |
PRESSURE TRANSDUCERS AND TRANSMITTERS | Richardson RFPD |
Industrial Pressure Sensors PRES XDCR IND PKRD 5PSI GAU | Sager |
PRESSURE SENSOR, 5PSI, GAUGE, VOLTAGE | Farnell |
Where can I find additional details, specifications and documents for a U5244-000005-005PG?
Additional datasheets, footprints and schematics for U5244-000005-005PG are listed on our Part Details page. You can also find images and similar parts to U5244-000005-005PG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U5244-000005-005PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U5244-000005-005PG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U5244-000005-005PG fall under?
The U5244-000005-005PG is listed under Sensors > Pressure Sensors > Pressure Transducers.
Can I view similar or alternative parts?
You can view similar parts to U5244-000005-005PG when available in the Pressure Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U5244-000005-005PG you can contact the distributor directly for product support, shipping queries etc.
Is the U5244-000005-005PG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U5244-000005-005PG have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Richardson RFPD have stock available or on a lead time for U5244-000005-005PG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U5244-000005-005PG often in real-time on the comparison pages.
What if I can't find stock of U5244-000005-005PG?
You can fill out our help required form which you can use to request a quote for U5244-000005-005PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.