Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Conversion Type | USB to Audio Converter |
---|---|
Converter Connector Type | 2 x 3.5mm Audio Jack |
Cable Length - Metric | 199.8mm |
Cable Length - Imperial | 7.87" |
Smart Cable, Usb-2X3.5Mm Jack, 7.87" | Newark Electronics |
USB-C to 3.5 mm Stereo Audio Adapter, 2 Ports, USB 2.0, Silver | Tripp Lite U437-002 | RS Americas |
Where can I find additional details, specifications and documents for a U437-002?
Additional datasheets, footprints and schematics for U437-002 are listed on our Part Details page. You can also find images and similar parts to U437-002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U437-002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U437-002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U437-002 fall under?
The U437-002 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > USB Adapter Cables.
Can I view similar or alternative parts?
You can view similar parts to U437-002 when available in the USB Adapter Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U437-002 you can contact the distributor directly for product support, shipping queries etc.
Is the U437-002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U437-002 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for U437-002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U437-002 often in real-time on the comparison pages.
What if I can't find stock of U437-002?
You can fill out our help required form which you can use to request a quote for U437-002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.