Status: | Unknown |
---|---|
Series: | U2941A |
RoHS: | Unknown |
Test Connector Type A | BNC Plug |
---|---|
Test Connector Type B | Free End |
Voltage Rating | - |
Current Rating | - |
Insulator Colour | Green |
Lead Length - Metric | 1m |
Lead Length - Imperial | 39.37" |
Product Range | U2941A |
SVHC | No SVHC (15-Jan-2018) |
BNC to 2 wires - 1m | RS |
TEST LEAD, BNC PLUG-FREE END, 1M | element14 |
Where can I find additional details, specifications and documents for a U2941A-107?
Additional datasheets, footprints and schematics for U2941A-107 are listed on our Part Details page. You can also find images and similar parts to U2941A-107 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U2941A-107 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U2941A-107 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U2941A-107 fall under?
The U2941A-107 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to U2941A-107 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U2941A-107 you can contact the distributor directly for product support, shipping queries etc.
Is the U2941A-107 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U2941A-107 have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for U2941A-107.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U2941A-107 often in real-time on the comparison pages.
What if I can't find stock of U2941A-107?
You can fill out our help required form which you can use to request a quote for U2941A-107 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.