Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
RF IC Case Style | SOIC |
---|---|
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
RoHS Compliant | Yes |
Ic, Rf Mod, 100Mhz To 1Ghz, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a U2790B-NFPH?
Additional datasheets, footprints and schematics for U2790B-NFPH are listed on our Part Details page. You can also find images and similar parts to U2790B-NFPH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U2790B-NFPH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U2790B-NFPH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U2790B-NFPH fall under?
The U2790B-NFPH is listed under Semiconductors - ICs > RF > RF Modulators & Demodulators.
Can I view similar or alternative parts?
You can view similar parts to U2790B-NFPH when available in the RF Modulators & Demodulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U2790B-NFPH you can contact the distributor directly for product support, shipping queries etc.
Is the U2790B-NFPH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for U2790B-NFPH have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for U2790B-NFPH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U2790B-NFPH often in real-time on the comparison pages.
What if I can't find stock of U2790B-NFPH?
You can fill out our help required form which you can use to request a quote for U2790B-NFPH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.