Status: | Unknown |
---|---|
Series: | U2700A Series |
RoHS: | Unknown |
Prices starting from US$2,279.06
Signal Generator Type | Arbitrary Direct Digital Synthesis (DDS) Frequency Signal |
---|---|
No. of Channels | 1 Channel, 1Channels |
Product Range | U2700A Series |
Bandwidth | 20MHz |
Signal Generator Modulation | AM ASK FM FSK PM PSK |
Manufacturer Warranty | 1 Year |
Plug Type | USB |
SVHC | No SVHC (15-Jun-2015) |
External Depth | 180mm |
External Height | 41mm |
External Width | 117mm |
Manufacturers Warranty | 1 Year |
Safety Category | IEC61010-1 |
Supply Voltage | 12VDC |
FUNCTION GENERATOR, USB, ARB/DDS, 20MHZ | element14 |
USB modular AWG, 20MHz | RS |
Function Generator, Usb, Arb/Dds, 20Mhz | Newark Electronics |
USB Modular Function Generator, 1-Channel, 20 MHz with AWG | Keysight Technologies U2761A | RS Americas |
Where can I find additional details, specifications and documents for a U2761A?
Additional datasheets, footprints and schematics for U2761A are listed on our Part Details page. You can also find images and similar parts to U2761A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U2761A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U2761A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U2761A fall under?
The U2761A is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to U2761A when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U2761A you can contact the distributor directly for product support, shipping queries etc.
Is the U2761A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U2761A have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for U2761A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U2761A often in real-time on the comparison pages.
What if I can't find stock of U2761A?
You can fill out our help required form which you can use to request a quote for U2761A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.