Status: | Unknown |
---|---|
Series: | U1730C Series |
RoHS: | Unknown |
Kit Contents | U1733C Handheld LCR Meter, U5481A IR-to-USB Cable, U1780A AC Adaptor, U1782A SMD Tweezer |
---|---|
Product Range | U1730C Series |
Primary Product 1 | Handheld LCR Meter |
Primary Product 2 | IR-to-USB Cable |
RoHS Compliant | NA |
Handheld Lcr Meter Combo Kit | Newark Electronics |
Keysight LCR Meter Kit, Handheld, 200MOhm, 2kH, 20pF, 100kHz | Distrelec |
Handheld LCR Meter U1733C combo kit | RS |
Keysight U1733P LCR Meter Bundle | Welectron |
Where can I find additional details, specifications and documents for a U1733P?
Additional datasheets, footprints and schematics for U1733P are listed on our Part Details page. You can also find images and similar parts to U1733P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U1733P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U1733P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U1733P fall under?
The U1733P is listed under Test & Measurement > Test Equipment Kits & Assortments.
Can I view similar or alternative parts?
You can view similar parts to U1733P when available in the Test Equipment Kits & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U1733P you can contact the distributor directly for product support, shipping queries etc.
Is the U1733P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U1733P have stock available?
Authorised distributors including Newark Electronics, Distrelec, TestEquity, RS and Welectron have stock available or on a lead time for U1733P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U1733P often in real-time on the comparison pages.
What if I can't find stock of U1733P?
You can fill out our help required form which you can use to request a quote for U1733P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.