Status: | Unknown |
---|---|
Series: | U1730C Series |
RoHS: | Unknown |
Kit Contents | U1732C Handheld LCR Meter, U5481A IR-to-USB Cable, U1780A AC Adaptor, U1782A SMD Tweezers |
---|---|
Product Range | U1730C Series |
Primary Product 1 | Handheld LCR Meter |
Primary Product 3 | AC Adaptor |
RoHS Compliant | NA |
Handheld LCR Meter U1732C combo kit | RS |
Handheld Lcr Meter Combo Kit | Newark Electronics |
Keysight LCR Meter Kit, Handheld, 200MOhm, 2kH, 20pF, 10kHz | Distrelec |
Keysight U1732P LCR Meter Bundle | Welectron |
Where can I find additional details, specifications and documents for a U1732P?
Additional datasheets, footprints and schematics for U1732P are listed on our Part Details page. You can also find images and similar parts to U1732P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U1732P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U1732P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U1732P fall under?
The U1732P is listed under Test & Measurement > Test Equipment Kits & Assortments.
Can I view similar or alternative parts?
You can view similar parts to U1732P when available in the Test Equipment Kits & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U1732P you can contact the distributor directly for product support, shipping queries etc.
Is the U1732P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U1732P have stock available?
Authorised distributors including RS, Newark Electronics, Distrelec and Welectron have stock available or on a lead time for U1732P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U1732P often in real-time on the comparison pages.
What if I can't find stock of U1732P?
You can fill out our help required form which you can use to request a quote for U1732P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.