Status: | Unknown |
---|---|
Series: | U1730C Series |
RoHS: | Unknown |
Kit Contents | U1731C Handheld LCR Meter, U5481A IR-to-USB Cable, U1780A AC Adaptor, U1782A SMD Tweezers |
---|---|
Product Range | U1730C Series |
Primary Product 1 | Handheld LCR Meter |
Primary Product 3 | AC Adaptor |
RoHS Compliant | NA |
Keysight LCR Meter Kit, Handheld, 200MOhm, 2kH, 20pF, 1kHz | Distrelec |
Handheld LCR Meter U1731C combo kit | RS |
Handheld Lcr Meter Combo Kit | Newark Electronics |
Keysight U1731P LCR Meter Bundle | Welectron |
Where can I find additional details, specifications and documents for a U1731P?
Additional datasheets, footprints and schematics for U1731P are listed on our Part Details page. You can also find images and similar parts to U1731P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U1731P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U1731P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U1731P fall under?
The U1731P is listed under Test & Measurement > Test Equipment Kits & Assortments.
Can I view similar or alternative parts?
You can view similar parts to U1731P when available in the Test Equipment Kits & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U1731P you can contact the distributor directly for product support, shipping queries etc.
Is the U1731P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U1731P have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, TestEquity and Welectron have stock available or on a lead time for U1731P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U1731P often in real-time on the comparison pages.
What if I can't find stock of U1731P?
You can fill out our help required form which you can use to request a quote for U1731P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.