Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Side Connector | BNC Plug |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 400A |
Current Range Min | - |
For Use With | Keysight Handheld Digital Multimeter (DMM) and Keysight Handheld Oscilloscope |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Current Measure AC Max | 400A |
Test Probe Functions | Current |
Test Probe Type | Clamp |
U1583B Multimeter Current Clamp Adapter AC 400A ac, 30mm | Keysight Technologies U1583B | RS Americas |
Current Clamp | Newark Electronics |
Where can I find additional details, specifications and documents for a U1583B?
Additional datasheets, footprints and schematics for U1583B are listed on our Part Details page. You can also find images and similar parts to U1583B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U1583B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U1583B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U1583B fall under?
The U1583B is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to U1583B when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U1583B you can contact the distributor directly for product support, shipping queries etc.
Is the U1583B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U1583B have stock available?
Authorised distributors including element14, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for U1583B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U1583B often in real-time on the comparison pages.
What if I can't find stock of U1583B?
You can fill out our help required form which you can use to request a quote for U1583B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.