Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Connector Type A | USB A Plug |
---|---|
Connector Type B | 5.5mm Type N DC Barrel Plug |
Cable Length - Imperial | 3ft |
Cable Length - Metric | 1m |
Jacket Color | Black |
RoHS Compliant | Yes |
Pwr Cable, Usb A-Type N Barrel Plug, 3Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a U152-003-N?
Additional datasheets, footprints and schematics for U152-003-N are listed on our Part Details page. You can also find images and similar parts to U152-003-N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U152-003-N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U152-003-N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U152-003-N fall under?
The U152-003-N is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Barrel Power Cords.
Can I view similar or alternative parts?
You can view similar parts to U152-003-N when available in the Barrel Power Cords range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U152-003-N you can contact the distributor directly for product support, shipping queries etc.
Is the U152-003-N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for U152-003-N have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for U152-003-N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U152-003-N often in real-time on the comparison pages.
What if I can't find stock of U152-003-N?
You can fill out our help required form which you can use to request a quote for U152-003-N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.