Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Probe Functions | Temperature |
---|---|
For Use With | Keysight Technologies U1240 Series Handheld Digital Multimeters |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accessory Type | Probe |
Temperature Max | 700°C |
Temperature Min | -50°C |
Temperature Probe Technology | K Type Thermocouple |
TEST PROBE, IMMERSION, TEMPERATURE | element14 |
Immersion probe type K | RS |
Test Probe, Immersion, Temperature | Newark Electronics |
Immersion Probe Type K | Keysight Technologies U1181A | RS Americas |
Where can I find additional details, specifications and documents for a U1181A?
Additional datasheets, footprints and schematics for U1181A are listed on our Part Details page. You can also find images and similar parts to U1181A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U1181A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U1181A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U1181A fall under?
The U1181A is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to U1181A when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U1181A you can contact the distributor directly for product support, shipping queries etc.
Is the U1181A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U1181A have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for U1181A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U1181A often in real-time on the comparison pages.
What if I can't find stock of U1181A?
You can fill out our help required form which you can use to request a quote for U1181A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.