Status: | Unknown |
---|---|
Series: | U1250 Series |
RoHS: | Unknown |
Prices starting from US$53.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$71.23
|
3
in stock
|
Buy Now | |
element14
from US$54.99
|
6
in stock
|
Buy Now | |
Farnell
from US$71.23
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$53.90
|
3
in stock
|
Buy Now | |
RS Americas
from US$53.90
|
2
in stock
|
Buy Now | |
Distrelec
from US$68.70
|
2
in stock
|
Buy Now | |
TestEquity
from US$71.23
|
-
|
Buy Now |
Kit Contents | Non-Compensation Transfer Adapter Yellow K-Type Tip Thermocouple & Black J-Type Tip Thermocouple |
---|---|
Product Range | U1250 Series |
SVHC | No SVHC (15-Jun-2015) |
Accessory Type | Accessory Kit |
For Use With | U1250A Series Handheld Digital Multimeters |
ACCESSORY KIT, TEMPERATURE | element14 |
U1180A thermocouple adaptor & J/Ksensors | RS |
Probe, Thermocouple, -20+C To +200+C | Newark Electronics |
T/C Adapter And Lead Kit JK Thermocouple Adapter J/K Bead Type -20-200C | Keysight Technologies U1180A | RS Americas |
Keysight Thermocouple Adapter and Lead Kit for Handheld Digital Multimeters, Type K / Type J, U1240B | Distrelec |
Where can I find additional details, specifications and documents for a U1180A?
Additional datasheets, footprints and schematics for U1180A are listed on our Part Details page. You can also find images and similar parts to U1180A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U1180A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U1180A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U1180A fall under?
The U1180A is listed under Test & Measurement > Temperature Measurement & Thermal Imaging > Temperature Testing Kits.
Can I view similar or alternative parts?
You can view similar parts to U1180A when available in the Temperature Testing Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U1180A you can contact the distributor directly for product support, shipping queries etc.
Is the U1180A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U1180A have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for U1180A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U1180A often in real-time on the comparison pages.
What if I can't find stock of U1180A?
You can fill out our help required form which you can use to request a quote for U1180A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.