Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$106.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$139.87
|
18
in stock
|
Buy Now | |
element14
from US$107.88
|
28
in stock
|
Buy Now | |
Farnell
from US$139.87
|
28
in stock
|
Buy Now | |
Distrelec
from US$134.77
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$106.00
|
5
in stock
|
Buy Now | |
TestEquity
from US$139.87
|
2
in stock
|
Buy Now | |
RS Americas
from US$106.00
|
-
|
Buy Now |
Kit Contents | Extended Test Leads & Test Probes Medium Crocodile Clips & 4mm Banana Plugs |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accessory Type | Lead Kit |
For Use With | U1250A Series Handheld Digital Multimeters |
Voltage Rating | 1kV |
U1161A multimeter test lead set | RS |
Keysight Test Lead Kit | Distrelec |
Extension Test Lead Kit | Newark Electronics |
U1161A Test Lead Extension Kit, CAT III 1000 V, CAT IV 600 V | Keysight Technologies U1161A | RS Americas |
Where can I find additional details, specifications and documents for a U1161A?
Additional datasheets, footprints and schematics for U1161A are listed on our Part Details page. You can also find images and similar parts to U1161A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U1161A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U1161A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U1161A fall under?
The U1161A is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to U1161A when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U1161A you can contact the distributor directly for product support, shipping queries etc.
Is the U1161A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U1161A have stock available?
Authorised distributors including element14, Farnell, RS, Distrelec and Newark Electronics have stock available or on a lead time for U1161A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U1161A often in real-time on the comparison pages.
What if I can't find stock of U1161A?
You can fill out our help required form which you can use to request a quote for U1161A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.