Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Tip Size 1 | 6mm |
---|---|
Tip Size 2 | 6mm |
Blade Length | 166mm |
Overall Length | 166mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Width | 6mm |
Length | 164mm |
Tip Style 1 | 6mm HEX |
Tool Body Material | Chrome Vanadium Steel |
Where can I find additional details, specifications and documents for a U109 00?
Additional datasheets, footprints and schematics for U109 00 are listed on our Part Details page. You can also find images and similar parts to U109 00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U109 00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U109 00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U109 00 fall under?
The U109 00 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to U109 00 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U109 00 you can contact the distributor directly for product support, shipping queries etc.
Is the U109 00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U109 00 have stock available?
There is no stock from authorised distributors for U109 00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U109 00 often in real-time on the comparison pages.
What if I can't find stock of U109 00?
You can fill out our help required form which you can use to request a quote for U109 00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.