Status: | Unknown |
---|---|
Series: | U.FL Series |
RoHS: | Unknown |
Connector Type A | U.FL Plug |
---|---|
Connector Type B | U.FL Plug |
Coaxial Cable Type | 0.81mm |
Impedance | 50ohm |
Cable Length - Imperial | 3.94" |
Cable Length - Metric | 100mm |
Jacket Colour | White |
Product Range | U.FL Series |
Cable Assembly Type | RF Coaxial |
Cable Length | 100mm |
Colour | Grey |
Current Rating | 10mA |
Jacket Material | Fluoropolymer |
Operating Temperature Max | 90°C |
Operating Temperature Min | -40°C |
Overall Length | 100mm |
Voltage Rating | 60VAC |
Voltage Rating VAC | 60V |
D/E cable assy,0.81mm dia,100mm L,Tin | RS |
CABLE, PLUG/PLUG, 0.81MM, 100MM | Farnell |
Rf/Coaxial Cable Assembly, U.fl Plug, U.fl Plug, 3.94 ", 100 Mm, White Rohs Compliant: Yes |Hirose(Hrs) U.FL-2LP-04K1T-A-(100) | Newark Electronics |
Where can I find additional details, specifications and documents for a U.FL-2LP-04K1T-A-(100)?
Additional datasheets, footprints and schematics for U.FL-2LP-04K1T-A-(100) are listed on our Part Details page. You can also find images and similar parts to U.FL-2LP-04K1T-A-(100) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U.FL-2LP-04K1T-A-(100) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U.FL-2LP-04K1T-A-(100) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U.FL-2LP-04K1T-A-(100) fall under?
The U.FL-2LP-04K1T-A-(100) is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to U.FL-2LP-04K1T-A-(100) when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U.FL-2LP-04K1T-A-(100) you can contact the distributor directly for product support, shipping queries etc.
Is the U.FL-2LP-04K1T-A-(100) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U.FL-2LP-04K1T-A-(100) have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for U.FL-2LP-04K1T-A-(100).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U.FL-2LP-04K1T-A-(100) often in real-time on the comparison pages.
What if I can't find stock of U.FL-2LP-04K1T-A-(100)?
You can fill out our help required form which you can use to request a quote for U.FL-2LP-04K1T-A-(100) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.