Status: | Unknown |
---|---|
Series: | TZM-Series |
RoHS: | Unknown |
Prices starting from US$0.0170
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0487
|
9,500
in stock
|
Buy Now | |
Future Electronics
from US$0.0235
|
52,500
in stock
|
Buy Now | |
element14
from US$0.0338
|
4,816
in stock
|
Buy Now | |
Farnell
from US$0.0293
|
4,816
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,312,500
in stock
|
Buy Now | |
Rutronik
from US$0.0170
|
-
|
Buy Now | |
Newark Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.0308
|
-
|
Buy Now | |
RS Americas
from US$0.0350
|
-
|
Buy Now | |
TTI Europe
from US$0.0196
|
-
|
Buy Now |
Very sharp reverse characteristic |
Low reverse current level |
Very high stability |
Applications |
---|
Voltage stabilization |
Application Notes |
---|
Application Note |
Datasheet |
---|
TZM-Series |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | No |
GREEN | No |
TZM Series 500 mW 3.9 V 2 Terminal SMT Voltage Regulator Diode - MINI MELF | Future Electronics |
Diode Zener Single 3.9V 2% 500mW | RS |
ZENER DIODE, AUTO, 0.5W, 3.9V, SOD80 | element14 |
Diode Zener Single 3.9V 2% 500mW 2-Pin Mini-MELF SOD-80 T/R | EBV Elektronik |
Z-DIODE 0,5W 3,9V 2% MINIMELF | Rutronik |
Zener Diode, 500Mw, 3.9V, Sod-80 | Newark Electronics |
TZMB3V9-GS08 Zener Diode, 3.9V 2% 500 mW SMT 2-Pin SOD-80 | Siliconix / Vishay TZMB3V9-GS08 | RS Americas |
.5W 3.9V 2% SOD80 Z-DIODE | TTI Europe |
Where can I find additional details, specifications and documents for a TZMB3V9-GS08?
Additional datasheets, footprints and schematics for TZMB3V9-GS08 are listed on our Part Details page. You can also find images and similar parts to TZMB3V9-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TZMB3V9-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TZMB3V9-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TZMB3V9-GS08 fall under?
The TZMB3V9-GS08 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to TZMB3V9-GS08 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TZMB3V9-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the TZMB3V9-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TZMB3V9-GS08 have stock available?
Authorised distributors including Future Electronics, RS, element14, Farnell and EBV Elektronik have stock available or on a lead time for TZMB3V9-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TZMB3V9-GS08 often in real-time on the comparison pages.
What if I can't find stock of TZMB3V9-GS08?
You can fill out our help required form which you can use to request a quote for TZMB3V9-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.