Status: | Unknown |
---|---|
Series: | TZM-Series |
RoHS: | Unknown |
Prices starting from US$0.0145
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0416
|
9,840
in stock
|
Buy Now | |
Rutronik
from US$0.0171
|
52,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
9,840
in stock
|
Buy Now | |
element14
from US$0.0316
|
9,830
in stock
|
Buy Now | |
Future Electronics
from US$0.0145
|
7,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
5,792
in stock
|
Buy Now | |
TTI Europe
from US$0.0186
|
5,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.0308
|
-
|
Buy Now | |
Avnet Asia
from US$0.0165
|
-
|
Buy Now |
Very sharp reverse characteristic |
Low reverse current level |
Very high stability |
Applications |
---|
Voltage stabilization |
Application Notes |
---|
Application Note |
Datasheet |
---|
TZM-Series |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | No |
GREEN | No |
Z-DIODE 0,5W 2,7V 2% MINIMELF | Rutronik |
Zener Diode, Aec-Q101, 2.7V, 0.5W/Sod-80 Rohs Compliant: Yes |Vishay TZMB2V7-GS08 | Newark Electronics |
ZENER DIODE, AEC-Q101, 2.7V, 0.5W/SOD-80 | Farnell |
TZM Series 2.7 V â–’2 % 500 mW Small Signal Zener Diode - MiniMELF SOD-80 | Future Electronics |
Diode: Zener | Transfer Multisort Elektronik |
.5W 2.7V 2% SOD80 Z-DIODE | TTI Europe |
Diode Zener Single 2.7V 2% 500mW 2-Pin Mini-MELF SOD-80 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a TZMB2V7-GS08?
Additional datasheets, footprints and schematics for TZMB2V7-GS08 are listed on our Part Details page. You can also find images and similar parts to TZMB2V7-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TZMB2V7-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TZMB2V7-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TZMB2V7-GS08 fall under?
The TZMB2V7-GS08 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to TZMB2V7-GS08 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TZMB2V7-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the TZMB2V7-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TZMB2V7-GS08 have stock available?
Authorised distributors including Rutronik, Newark Electronics, Farnell, element14 and Future Electronics have stock available or on a lead time for TZMB2V7-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TZMB2V7-GS08 often in real-time on the comparison pages.
What if I can't find stock of TZMB2V7-GS08?
You can fill out our help required form which you can use to request a quote for TZMB2V7-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.