Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$170.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$238.77
|
No stock
|
Buy Now | |
element14
from US$278.28
|
4
in stock
|
Buy Now | |
Farnell
from US$170.07
|
4
in stock
|
Buy Now | |
RS Americas
from US$246.17
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$219.98
|
-
|
Buy Now | |
TRC Electronics
from US$215.23
|
-
|
Buy Now | |
Buerklin
from US$214.48
|
-
|
Buy Now | |
Distrelec
from US$264.33
|
-
|
Buy Now | |
Sager
from US$215.63
|
-
|
Buy Now |
300W, 50mm | |
Input Voltage | 36-72VDC |
Output Voltage | 24 |
Output Current | 13400mA |
Efficiency | 80% |
Package Style | Chassis Mount, Enclosed Metal Case, Aluminum (Chassis) |
Length | 212mm |
Width | 115mm |
Weight | 1050gg |
country of origin | TW |
ESD Sensitive | No |
DC-DC CONVERTER, 24V, 13.4A | element14 |
DC/DC converter,32-72Vin,24Vo 13.4A,321W | TRACO Power TZL 300-4824 | RS Americas |
DC/DC converter,32-72Vin,24Vo 13.4A,321W | RS |
Product Type: Emc Chokes | Newark Electronics |
DC-DC Converter Screw Terminal Block | TRC Electronics |
DC/DC-Wandler, 36-72 VDC, 322 W, 1 Ausgang, 24 VDC, 80 % Wirkungsgrad, TZL 300-4824 | Buerklin |
Traco Power DC/DC Converter, 36 ... 72V, 24V, 13.4A, 300W | Distrelec |
Isolated DC/DC Converters - Chassis Mount | Sager |
Where can I find additional details, specifications and documents for a TZL 300-4824?
Additional datasheets, footprints and schematics for TZL 300-4824 are listed on our Part Details page. You can also find images and similar parts to TZL 300-4824 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TZL 300-4824 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TZL 300-4824 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TZL 300-4824 fall under?
The TZL 300-4824 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TZL 300-4824 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TZL 300-4824 you can contact the distributor directly for product support, shipping queries etc.
Is the TZL 300-4824 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TZL 300-4824 have stock available?
Authorised distributors including element14, Farnell, RS Americas, RS and Newark Electronics have stock available or on a lead time for TZL 300-4824.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TZL 300-4824 often in real-time on the comparison pages.
What if I can't find stock of TZL 300-4824?
You can fill out our help required form which you can use to request a quote for TZL 300-4824 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.