Status: | Unknown |
---|---|
Series: | TZe Tape |
RoHS: | Unknown |
Prices starting from US$9.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.18
|
93
in stock
|
Buy Now | |
Distrelec
from US$9.66
|
193
in stock
|
Buy Now | |
Rapid Electronics
from US$18.12
|
159
in stock
|
Buy Now | |
element14
from US$16.95
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$14.33
|
95
in stock
|
Buy Now | |
Farnell
from US$21.77
|
95
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.92
|
35
in stock
|
Buy Now |
Label Tape Type | Adhesive-Laminated |
---|---|
Tape Length | 8m |
Tape Width | 6mm |
Tape Material | PET (Polyester) Film |
Label Tape Colour | Black on Yellow |
For Use With | Brother P-touch Label Printers |
Product Range | TZe Tape |
Background Colour | Yellow |
Colour | Black on Yellow |
Material | Laminated PET (Polyester Film) |
Brother P-touch Tape, Polyester, 6mm x 8m, Yellow | Distrelec |
Brother TZe611 Black on Yellow Label Tape 6mm | Rapid Electronics |
TAPE, BLACK ON YELLOW, 6MM W, 8M L | element14 |
Lbl Printer Tape, 0.23" X 26.24 , Pet | Newark Electronics |
TZ P-touch black on yellow tape,6mm 8m L | RS |
Tape | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TZE-611?
Additional datasheets, footprints and schematics for TZE-611 are listed on our Part Details page. You can also find images and similar parts to TZE-611 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TZE-611 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TZE-611 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TZE-611 fall under?
The TZE-611 is listed under Computer & Office > Labelling & Marking > Label Tape.
Can I view similar or alternative parts?
You can view similar parts to TZE-611 when available in the Label Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TZE-611 you can contact the distributor directly for product support, shipping queries etc.
Is the TZE-611 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TZE-611 have stock available?
Authorised distributors including Distrelec, Rapid Electronics, element14, Newark Electronics and Farnell have stock available or on a lead time for TZE-611.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TZE-611 often in real-time on the comparison pages.
What if I can't find stock of TZE-611?
You can fill out our help required form which you can use to request a quote for TZE-611 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.