Status: | Unknown |
---|---|
Series: | TZe Tape |
RoHS: | Unknown |
Prices starting from US$11.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.65
|
79
in stock
|
Buy Now | |
Rapid Electronics
from US$17.17
|
115
in stock
|
Buy Now | |
Distrelec
from US$12.01
|
95
in stock
|
Buy Now | |
Newark Electronics
from US$11.74
|
68
in stock
|
Buy Now | |
element14
from US$20.82
|
52
in stock
|
Buy Now | |
Farnell
from US$15.85
|
52
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.36
|
5
in stock
|
Buy Now |
Label Tape Type | Adhesive-Laminated |
---|---|
Tape Length | 8m |
Tape Width | 12mm |
Tape Material | PET (Polyester) Film |
Label Tape Colour | Black on Red |
For Use With | Brother P-touch Label Printers |
Product Range | TZe Tape |
Background Colour | Red |
Colour | Black on Red |
Material | Laminated PET (Polyester Film) |
Brother TZe431 Black on Red Label Tape 12mm | Rapid Electronics |
Brother P-touch Tape, Polyester, 12mm x 8m, Red | Distrelec |
TZ P-touch black on red tape,12mm 8m L | RS |
Labeling Tape, Black On Red, 12Mm W, 8M L | Newark Electronics |
TAPE, BLACK ON RED, 12MM W, 8M L | element14 |
Tape | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TZE-431?
Additional datasheets, footprints and schematics for TZE-431 are listed on our Part Details page. You can also find images and similar parts to TZE-431 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TZE-431 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TZE-431 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TZE-431 fall under?
The TZE-431 is listed under Computer & Office > Labelling & Marking > Label Tape.
Can I view similar or alternative parts?
You can view similar parts to TZE-431 when available in the Label Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TZE-431 you can contact the distributor directly for product support, shipping queries etc.
Is the TZE-431 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TZE-431 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, RS, Newark Electronics and element14 have stock available or on a lead time for TZE-431.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TZE-431 often in real-time on the comparison pages.
What if I can't find stock of TZE-431?
You can fill out our help required form which you can use to request a quote for TZE-431 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.