Status: | Unknown |
---|---|
Series: | TZe Tape |
RoHS: | Unknown |
Prices starting from US$21.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$49.46
|
136
in stock
|
Buy Now | |
Newark Electronics
from US$28.36
|
27
in stock
|
Buy Now | |
element14
from US$37.84
|
27
in stock
|
Buy Now | |
Farnell
from US$47.37
|
27
in stock
|
Buy Now | |
Distrelec
from US$21.28
|
19
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$22.18
|
4
in stock
|
Buy Now | |
RS Americas
from US$28.72
|
-
|
Buy Now |
Label Tape Type | Adhesive-Laminated |
---|---|
Tape Length | 8m |
Tape Width | 36mm |
Tape Material | PET (Polyester) Film |
Label Tape Colour | Black on Yellow |
For Use With | Brother PT530/550/3600/7500/7600/9200DX/9200PC/9400/9500PC/9600/9700PC/9800PCN Label Printers |
Product Range | TZe Tape |
Background Colour | Yellow |
Colour | Black on Yellow |
Material | Laminated PET (Polyester Film) |
TZ P-touch black on yellow tape,36mm 8m | RS |
Lbl Printer Tape, 1.41" X 26.24 , Pet | Newark Electronics |
TAPE, BLACK ON YELLOW, 36MM W, 8M L | element14 |
TAPE, BLACK ON YELLOW, 36MM W, 8M L | Farnell |
Brother P-touch Tape, Polyester, 36mm x 8m, Yellow | Distrelec |
Tape | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TZE-661?
Additional datasheets, footprints and schematics for TZE-661 are listed on our Part Details page. You can also find images and similar parts to TZE-661 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TZE-661 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TZE-661 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TZE-661 fall under?
The TZE-661 is listed under Computer & Office > Labelling & Marking > Label Tape.
Can I view similar or alternative parts?
You can view similar parts to TZE-661 when available in the Label Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TZE-661 you can contact the distributor directly for product support, shipping queries etc.
Is the TZE-661 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TZE-661 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for TZE-661.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TZE-661 often in real-time on the comparison pages.
What if I can't find stock of TZE-661?
You can fill out our help required form which you can use to request a quote for TZE-661 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.