TZB4Z250AB10R00 Capacitors by Murata

CAP 25PF 50V SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.57

Distributor Stock
Logo for Farnell
Farnell
from US$0.57
No stock
Buy Now
Logo for element14
element14
from US$0.63
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Features


Specifications

Capacitance Min 4pF
Capacitance Max 25pF
Voltage Rating 50V
Product Range -
Capacitance Tolerance +100% -0%
Capacitor Terminals SMD
Adjustment Type Screwdriver Slot
Operating Temperature Min -25°C
Operating Temperature Max 85°C
SVHC No SVHC (07-Jul-2017)
Capacitance 25pF
Capacitance Range 4pF to 25pF
Capacitance Tolerance ± +100% 0%
Capacitor Mounting SMD
Colour Black
External Depth 3mm
External Length / Height 4.5mm
External Width 4mm
Operating Temperature Range -25°C to +85°C
Q @ Vr F 300
Temperature Coeff. + 300ppm/°C
Temperature Coefficient +300ppm/°C
Voltage Rating V DC 50V

Alternative Descriptions

CAP, 25PF, 50V, SMD | element14
Capacitance, Trimmer, Top, 4-25Pf, 50V | Newark Electronics
Trimmer Capacitor, 4 pF to 25 pF, 50 V, -0%, +100%, Top Adjust, SMD | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TZB4Z250AB10R00?

Additional datasheets, footprints and schematics for TZB4Z250AB10R00 are listed on our Part Details page. You can also find images and similar parts to TZB4Z250AB10R00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TZB4Z250AB10R00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TZB4Z250AB10R00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TZB4Z250AB10R00 fall under?

The TZB4Z250AB10R00 is listed under Passive Components > Capacitors > Variable / Trimmer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TZB4Z250AB10R00 when available in the Variable / Trimmer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TZB4Z250AB10R00 you can contact the distributor directly for product support, shipping queries etc.

Is the TZB4Z250AB10R00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TZB4Z250AB10R00 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for TZB4Z250AB10R00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TZB4Z250AB10R00 often in real-time on the comparison pages.

What if I can't find stock of TZB4Z250AB10R00?

You can fill out our help required form which you can use to request a quote for TZB4Z250AB10R00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay