Status: | Unknown |
---|---|
Series: | TYEH Series |
RoHS: | Compliant |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 100µF |
Voltage Rating | 16V |
Product Range | TYEH Series |
Lifetime @ Temperature | 1000 hours @ 105°C |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
100uF | Micros |
Cap, 100Uf, 16V, Alu Elec, Smd | Newark Electronics |
CAP, 100UF, 16V, ALU ELEC, SMD | element14 |
Where can I find additional details, specifications and documents for a TYEH1C107F55MTR?
Additional datasheets, footprints and schematics for TYEH1C107F55MTR are listed on our Part Details page. You can also find images and similar parts to TYEH1C107F55MTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TYEH1C107F55MTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TYEH1C107F55MTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TYEH1C107F55MTR fall under?
The TYEH1C107F55MTR is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TYEH1C107F55MTR when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TYEH1C107F55MTR you can contact the distributor directly for product support, shipping queries etc.
Is the TYEH1C107F55MTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TYEH1C107F55MTR have stock available?
Authorised distributors including Micros, Newark Electronics, element14 and Farnell have stock available or on a lead time for TYEH1C107F55MTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TYEH1C107F55MTR often in real-time on the comparison pages.
What if I can't find stock of TYEH1C107F55MTR?
You can fill out our help required form which you can use to request a quote for TYEH1C107F55MTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.