Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 0A |
---|---|
Primary Impedance | 600ohm |
Secondary Impedance | 600ohm |
Transformer Mounting | Through Hole |
Product Range | - |
Insertion Loss | 1dB |
Transformer Type | Coupling |
Audio Transformer | Newark Electronics |
Transformers Audio & Signal 600Pri 600Sec Ohms 0mA | Future Electronics |
Transformer, audio, 600:600 0mADC | Triad Magnetics TY-311P | RS Americas |
TRANSFORMER, DATA / VOICE COUPLING | Farnell |
Where can I find additional details, specifications and documents for a TY-311P?
Additional datasheets, footprints and schematics for TY-311P are listed on our Part Details page. You can also find images and similar parts to TY-311P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TY-311P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TY-311P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TY-311P fall under?
The TY-311P is listed under Electronic & Electrical Components > Transformers > Audio Transformers.
Can I view similar or alternative parts?
You can view similar parts to TY-311P when available in the Audio Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TY-311P you can contact the distributor directly for product support, shipping queries etc.
Is the TY-311P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TY-311P have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas and Farnell have stock available or on a lead time for TY-311P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TY-311P often in real-time on the comparison pages.
What if I can't find stock of TY-311P?
You can fill out our help required form which you can use to request a quote for TY-311P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.