Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Current Rating | 0A |
---|---|
Primary Impedance | 600ohm |
Secondary Impedance | 600ohm |
Transformer Mounting | Through Hole |
Insertion Loss | 0.65dB |
RoHS Compliant | Yes |
Transformer, 600Ohm/600Ohm | Newark Electronics |
Transformer Audio Bobbin 1 Freq 300-3500Hz Pri 600 Ohms Sec 600/600 Ohms | Triad Magnetics TY-302P | RS Americas |
Where can I find additional details, specifications and documents for a TY-302P?
Additional datasheets, footprints and schematics for TY-302P are listed on our Part Details page. You can also find images and similar parts to TY-302P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TY-302P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TY-302P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TY-302P fall under?
The TY-302P is listed under Transformers > Audio Transformers.
Can I view similar or alternative parts?
You can view similar parts to TY-302P when available in the Audio Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TY-302P you can contact the distributor directly for product support, shipping queries etc.
Is the TY-302P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TY-302P have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for TY-302P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TY-302P often in real-time on the comparison pages.
What if I can't find stock of TY-302P?
You can fill out our help required form which you can use to request a quote for TY-302P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.