Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | - |
---|---|
Primary Impedance | 600ohm |
Secondary Impedance | 600ohm |
Transformer Mounting | Through Hole |
Product Range | - |
External Depth | 28.56mm |
External Length / Height | 28.56mm |
External Width | 34.93mm |
Insertion Loss | 1.5dB |
Power Rating | 1W |
Transformer Type | Audio |
Transformer, 1:1, 600Ohm/600Ohm | Newark Electronics |
Current Rating:- | element14 |
1 W 600 Ohm 200 Hz to 15,000 Hz 1:1 PC Mount Audio Transformer | Future Electronics |
Transformer Audio 1000mW 150/600Ohm Primary 150/600Ohm Secondary 200Hz-15kHz | Triad Magnetics TY-146P | RS Americas |
TRANSFORMER, 1: 1, 600OHM/600OHM | Farnell |
Where can I find additional details, specifications and documents for a TY-146P?
Additional datasheets, footprints and schematics for TY-146P are listed on our Part Details page. You can also find images and similar parts to TY-146P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TY-146P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TY-146P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TY-146P fall under?
The TY-146P is listed under Electronic & Electrical Components > Transformers > Audio Transformers.
Can I view similar or alternative parts?
You can view similar parts to TY-146P when available in the Audio Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TY-146P you can contact the distributor directly for product support, shipping queries etc.
Is the TY-146P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TY-146P have stock available?
Authorised distributors including Newark Electronics, element14, Future Electronics, RS Americas and Farnell have stock available or on a lead time for TY-146P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TY-146P often in real-time on the comparison pages.
What if I can't find stock of TY-146P?
You can fill out our help required form which you can use to request a quote for TY-146P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.