Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LM96530 LM96551 LM96570 |
Kit Application Type | Data Converter |
Application Sub Type | Analogue Front End |
Kit Contents | Eval Board XEM3001 FPGA Module Adapter & Ribbon USB Supply 8 RF-SMA Bulkhead Cables |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Ultrasound Transmit Solution Includes Octal T/R Switch High Voltage Pulser & Digital Beamformer |
Where can I find additional details, specifications and documents for a TX-SDK-V1/NOPB?
Additional datasheets, footprints and schematics for TX-SDK-V1/NOPB are listed on our Part Details page. You can also find images and similar parts to TX-SDK-V1/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TX-SDK-V1/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TX-SDK-V1/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TX-SDK-V1/NOPB fall under?
The TX-SDK-V1/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TX-SDK-V1/NOPB when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TX-SDK-V1/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the TX-SDK-V1/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TX-SDK-V1/NOPB have stock available?
There is no stock from authorised distributors for TX-SDK-V1/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TX-SDK-V1/NOPB often in real-time on the comparison pages.
What if I can't find stock of TX-SDK-V1/NOPB?
You can fill out our help required form which you can use to request a quote for TX-SDK-V1/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.