Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.87
|
No stock
|
Buy Now | |
Relay Specialties
from US$2.43
|
40
in stock
|
Buy Now | |
RS
from US$3.51
|
-
|
Buy Now | |
Newark Electronics
from US$2.69
|
-
|
Buy Now | |
Avnet America
from US$2.27
|
-
|
Buy Now | |
RS Americas
from US$3.78
|
-
|
Buy Now | |
element14
from US$2.67
|
-
|
Buy Now | |
TTI Europe
from US$1.94
|
-
|
Buy Now |
Terminal Type | Surface-mount terminal |
---|---|
Operating Function | Single side stable type |
Rated Operating Power | 50mW |
Coil Voltage | 12V DC |
Surface-Mount Terminal Type | SA type |
Packing Quantity | Tube packing |
Protective Construction | Sealed Type |
Contact Type | Standard type |
Contact Arrangement | 2 Form C |
Contact Material | Ag+Au clad |
Pick-Up Voltage | 80%V or less of nominal voltage (Initial) |
Input side: Drop-out Voltage | 10%V or more of nominal voltage (Initial) |
Nominal Switching Capacity (Resistive Load) | 1 A 30 V DC |
Max. Switching Current | 1 A |
Min. Switching Capacity | 10µA 10mV DC |
Breakdown Voltage (Initial) : Between Open Contacts | 750 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Initial) : Between Contact And Coil | 1,800 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Contact-Contact) (Initial) | 1,000 Vrms for 1min. (Detection current: 10mA.) |
Surge Breakdown Voltage (Initial): Between Open Contacts | 1,500 V (10 x 160µs) (FCC Part 68) |
Surge Breakdown Voltage (Initial): Between Contacts and Coil | 2,500 V (2 x 10µs) (Telcordia) |
Expected Life: Mechanical | Min. 5 x 107 (at 180 cpm) |
Expected Life: Electrical | Min. 2 x 105 (1 A 30 V DC resistive) (at 20 cpm) |
Conditions | Ambient temperature: –40 to +70°C –40 to +158°F Humidity: 5 to 85% R.H. (Not freezing and condensing at low temperature) |
Height (mm) | 8.4 |
Weight (Typ.) | Approx. 2 g .071 oz |
Packing Quantity; Inner Carton (Pcs.) | 40 |
Packing Quantity; Outer Carton (Pcs.) | 1000 |
Signal Relay, 12 VDC, 1 ASMT, 2C DPDT2C DPDT, Single side stable | Relay Specialties |
Signal-Relay, 2-Form-C, Single side stab | RS |
Relay, Signal, Dpdt, 30Vdc, 1A | Newark Electronics |
Relay Signal DPDT 12VDC SMD Tube | Avnet America |
RELAY GEN PURPOSE DPDT 1A 12V | Panasonic Electronic Components TXS2SA-12V | RS Americas |
RELAY, SIGNAL, DPDT, 30VDC, 1A | element14 |
SIGNAL RELAY 12V 1A 2CO SMT | TTI Europe |
Where can I find additional details, specifications and documents for a TXS2SA-12V?
Additional datasheets, footprints and schematics for TXS2SA-12V are listed on our Part Details page. You can also find images and similar parts to TXS2SA-12V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXS2SA-12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXS2SA-12V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXS2SA-12V fall under?
The TXS2SA-12V is listed under Relays & Contactors > Mechanical Signal Relays (2A or Less) > Signal Relays > TX-S Series Relays.
Can I view similar or alternative parts?
You can view similar parts to TXS2SA-12V when available in the TX-S Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXS2SA-12V you can contact the distributor directly for product support, shipping queries etc.
Is the TXS2SA-12V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXS2SA-12V have stock available?
Authorised distributors including Relay Specialties, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TXS2SA-12V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXS2SA-12V often in real-time on the comparison pages.
What if I can't find stock of TXS2SA-12V?
You can fill out our help required form which you can use to request a quote for TXS2SA-12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.